Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech A-A-S-C

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 89F1446 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
89F1446
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 89F1446
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:1mm; Connector Tip Style:Point; Current Rating:2A; Overall Length:7.87mm; Spring Force Initial:0.5oz; Spring Force Working Travel:2.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F1446
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details