The 947C391K102CCIS is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a non-polar dielectric, dry resin-filled construction, and a maximum operating temperature of 85 °C. It has a capacitance of 390 µF, a rated voltage of 1000 Vdc, a diameter of 90 mm, a height of 145 mm, and uses an M6 threaded stud terminal. The capacitor meets IEC 61071 and IEC 61881 standards, with a typical ESR of 3.7 mΩ and ESL of 49 nH. The case is aluminum with a black PVC sleeve, and the terminal material is tin-plated brass.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
390µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 390µF 1000V
CAP FILM 390UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C391K102CCIS | 947C391K102CCIS-ND | 2002-947C391K102CCIS | 947C391K102CCIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF |