The Type 947C381K112DAHS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 380 µF, a rated voltage of 1100 Vdc, a diameter of 116 mm, a height of 97 mm, and an M12 threaded stud terminal with a 50.0 mm lead spacing. It has a maximum rms current of 84 A, an ESR of 1.5 mΩ, and an ESL of 40 nH. The capacitor operates from -40 °C to 85 °C, features a dry resin-filled aluminum case with a black PVC sleeve, and meets IEC 61071 and IEC 61881 standards. Its thermal resistance is 2.2 °C/W case-to-ambient and 2.0 °C/W case-to-core, with a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C381K112DAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |