The 947C321K901CAIS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 320 µF, a rated voltage of 900 Vdc, and a diameter of 90 mm. It features a height of 97 mm, an M5 threaded terminal, and a black PVC sleeve over an aluminum case. The capacitor has a maximum rms current of 61 A, an ESR of 2.1 mΩ, an ESL of 33 nH, and operates within a temperature range of -40 °C to 85 °C. It meets IEC 61071 and IEC 61881 standards, with a dry resin fill rated UL94V-0, and a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C321K901CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |