The 947C301K122CCMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 300 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 145 mm, and a terminal spacing of 45.0 mm. It has a maximum RMS current of 51 A, an ESR of 4.0 mΩ, an ESL of 49 nH, and a mass of 1.1 kg. The capacitor features a dry resin-filled design with an aluminum case and a black PVC sleeve, operates from -40 °C to 85 °C, and meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C301K122CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |