The 947C271K122CCMS is a polypropylene DC link capacitor in the Type 947C series, designed for high-current inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 270 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 145 mm, and a terminal spacing of 45.0 mm. The capacitor features a dry resin-filled, non-polar dielectric with a maximum operating temperature of 85 °C, and meets IEC 61071 and IEC 61881 standards. Its case is aluminum with a black PVC sleeve, terminals are tin-plated brass, and it includes an M8 threaded stud. The part has a typical ESR of 4.4 mΩ, ESL of 49 nH, and a mass of 1.2 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 270µF 1200V
270µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 270UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C271K122CCMS | 2002-947C271K122CCMS | 338-1395-ND | 947C271K122CCMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |