The 947C241K102BAHS is a polypropylene DC link capacitor from the 947C series, designed for high current in inverter applications. It has a rated voltage of 1000 Vdc and a capacitance of 240 µF with ±10% tolerance. The part measures 85 mm in diameter and 97 mm in height, with a terminal spacing of 31.7 mm and an M8 threaded stud termination. The case is aluminum with a black PVC sleeve, and it is dry resin-filled. The capacitor operates from -40 °C to 85 °C, handles up to 54 A rms current, and meets IEC 61071 and IEC 61881 standards. Maximum rms voltage is 230 Vac, with a mass of 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C241K102BAHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |