The 947C211K112CAIS is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction, and a cylindrical aluminum case with a black PVC sleeve. The capacitor has a capacitance of 210 µF, a rated DC voltage of 1100 Vdc, a diameter of 90 mm, a height of 97 mm, and an M5 threaded terminal. It operates within an ambient temperature range of -40 ºC to 85 ºC, supports a maximum rms current of 54 A, and has an ESR of 2.6 mΩ. The part meets IEC 61071 and IEC 61881 standards, with a life expectancy of 200,000 hours at 60 ºC and rated voltage. The case is sealed with UL94V-0 rated resin and uses tin-plated brass terminals.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C211K112CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |