The 947C171K122CAMS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 170 µF, a rated DC voltage of 1200 V, a diameter of 90 mm, a height of 97 mm, and a terminal spacing of 45.0 mm. It features a low ESR of 3.1 mΩ, a maximum RMS current of 49 A, and an ESL of 33 nH. The capacitor operates from -40 °C to 85 °C, has a case made of aluminum with a black PVC sleeve, and uses dry resin UL94V-0 for encapsulation. It meets IEC 61071 and IEC 61881 standards and is rated for 200,000 hours life expectancy at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C171K122CAMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |