The Type 947C141K122CTIS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It features a non-polar dielectric, dry resin-filled construction with a black PVC-sleeved aluminum case, and is rated for 1200 Vdc with a capacitance of 140 µF. The capacitor measures 90 mm in diameter and 85 mm in height, with a terminal spacing of 45.0 mm and M6 threaded studs for mounting. It supports a maximum RMS current of 51 A, has an ESR of 2.7 mΩ, and an ESL of 29 nH. The operating temperature range is -40 °C to 85 °C, and it meets IEC 61071 and IEC 61881 standards. The mass is 0.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C141K122CTIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |