The 944U series are polypropylene DC link capacitors designed for high-current inverter applications such as electric vehicle and wind power inverters. They feature a low-profile, UL 94V-0 rated plastic case with resin fill, male or female terminals, and robust mounting flanges. The 944U470K122AAI variant has a capacitance of 47 µF, a rated DC voltage of 1200 V, and a height of 40 mm, with an M8 stud terminal. Operable from -40 °C to 85 °C, it supports a maximum RMS current of 67 A at 55 °C, with an ESR of 0.7 mΩ at 10 kHz and an ESL of 20 nH. Thermal resistance is 2.8 °C/W core-to-case and 5.2 °C/W case-to-ambient in still air. The series meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
47µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 47µF 1200V
CAP FILM 47UF 10% 1.2KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U470K122AAI | 944U470K122AAI-ND | 2002-944U470K122AAI | 944U470K122AAI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |