Type 944L low inductance DC link capacitors are designed for fast-switching inverter applications such as EV charging and solar inverters. The part features a plastic UL94V-0 case with integrated mounting flanges and M5 threaded insert termination. It has a capacitance of 220 µF, a rated DC voltage of 800 V, and operates between -40 °C and 85 °C. The maximum rms ripple current is 78 A at 55 °C, with an equivalent series inductance of 15 nH and a thermal resistance from case to ambient of 3.0 °C/W. The device meets IEC 61071 standards and is UL recognized (E128034).
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 220µF 800V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 944L221K801ACI | 338-944L221K801ACI-ND | 2002-944L221K801ACI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 220 microF | 220 microF |