The 943C8P22K-F is an axial film capacitor designed for high pulse and snubber applications, using a hybrid polypropylene film and metallized dielectric for high peak current and low inductance. It has a capacitance of 0.22 µF with a tolerance of ±10%, rated for 850 Vdc (360 Vac), and measures 14.3 mm in thickness, 19.0 mm in width, and 34.0 mm in length. The capacitor features a tin-plated copper terminal, UL94V-0 epoxy fill, and operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. It supports a dV/dt of 1712 V/µs and a peak pulse current of 377 A at 100 kHz, with an RMS current rating of 8.7 A at 70 ºC. The insulation resistance exceeds 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C8P22K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |