Type 943 axial film capacitors are designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing properties. The 943C6P68K-F variant has a capacitance of 0.68 µF with a ±10% tolerance, rated for 600 Vdc (300 Vac), and operates from -55 ºC to 105 ºC with derating above 85 ºC. It measures 23.5 mm in thickness, 28.3 mm in width, and 34.0 mm in length, with 1.2 mm terminal diameter. Typical ESR at 100 kHz is 4 mΩ, ESL is 24 nH, and maximum peak current is 970 A. Case material is UL510 polyester tape wrap with UL94V-0 epoxy fill and tin-plated copper terminals. Rated RMS current is 14.1 A at 70 ºC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C6P68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |