The 943C20S22K-F is an axial film capacitor for high pulse and snubber applications, with a capacitance of 0.022 µF and a rated voltage of 2000 Vdc. It has a polypropylene dielectric, tin-plated copper terminals, and an insulated stranded wire termination. The dimensions are 12.2 mm thick, 17.0 mm wide, and 34.0 mm long, with 1.0 mm leads. It offers a dV/dt rating of 5137 V/µs and a peak current of 113 A. Operating temperature ranges from -55 °C to 105 °C, with voltage derated above 85 °C. Capacitance tolerance is ±10%. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Insulation resistance exceeds 100,000 MΩ × µF, and the part withstands 3 kVac between terminals and case for 60 seconds. Life expectancy is 60,000 hours at 70 °C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 943C20S22K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |