The 942C20S33K-F is a polypropylene film capacitor designed for high pulse and snubber applications, with a capacitance of 0.033 µF, a rated DC voltage of 2000 V, and a tolerance of ±10%. It has a diameter of 19.5 mm, a length of 34.0 mm, and a terminal diameter of 1.0 mm. The capacitor features very high dV/dt capability at 5137 V/µs, a peak current rating of 170 A, and an RMS current rating of 6.0 A at 70°C. It operates from -55°C to 105°C, with derated voltage at higher temperatures. The case is constructed with UL510 polyester tape and UL94V-0 epoxy fill, and terminals are tin-plated copper. The part meets a test voltage of 3 kVac between terminals and case. Self-healing property, low inductance, and high insulation resistance are inherent to the series design.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.033µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.033µF 2000V
CAP FILM 0.033UF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C20S33K-F | 338-4454-ND | 2002-942C20S33K-F | 942C20S33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |