Type 942 axial film capacitors are designed for high pulse and snubber applications, featuring very high dV/dt, low inductance, and self-healing properties. The 942C16P47K-F variant is rated for 1600 Vdc (460 Vac), with a capacitance of 0.47 µF and a tolerance of ±10 %. It measures 30.0 mm in diameter and 54.0 mm in length, with a tin-plated copper terminal. The capacitor operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and derated linearly to 50 % at 105 ºC. It complies with UL510 casing and UL94V-0 epoxy fill, and meets a 3 kVac dielectric strength test between terminals and case at 25 ºC. Typical ESR at 100 kHz is 5 mΩ, ESL is 36 nH, peak current is 708 A, and rms current is 14.6 A at 70 ºC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.47µF 1600V
0.47µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
CAP FILM 0.47UF 1.6KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P47K-F | 2002-942C16P47K-F | 942C16P47K-F-ND | 942C16P47K-F | 942C16P47K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |