The 942C16P33K-F is an axial film capacitor from the Type 942 series, designed for high pulse and snubber applications with very high dV/dt and peak current capability. It has a capacitance of 0.33 µF, a rated DC voltage of 1600 V, and operates within a temperature range of -55 °C to 105 °C, with full voltage rating up to 85 °C. The capacitor measures 28.5 mm in diameter and 46.0 mm in length, features a tin-plated copper terminal, and is encapsulated in Ul94V-0 epoxy. It supports self-healing, with a maximum rms current of 13.3 A at 70 °C and an ESL of 32 nH. The case is wrapped in UL510 polyester tape, and the part meets the specified test voltage and life test requirements for the series.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.33µF Film Capacitor 460V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for High Pulse, Snubber 0.33µF 1600V
CAP FILM 0.33UF 1.6KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C16P33K-F | 942C16P33K-F-ND | 2002-942C16P33K-F | 942C16P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |