The Type 942 942C10P33K-F is an axial film capacitor designed for high pulse and snubber applications, featuring a polypropylene dielectric with a hybrid construction for high peak and rms current ratings. It has a capacitance of 0.33 µF, a rated voltage of 1000 Vdc (400 Vac), and operates from -55 ºC to 105 ºC with linear derating above 85 ºC. The part measures 21.0 mm in diameter and 46.0 mm in length, with a typical dV/dt of 1280 V/µs and a peak current rating of 422 A at 70 ºC. It features self-healing capability, low inductance, and is constructed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. The insulation resistance exceeds 100,000 MΩ x µF, and it is rated for 60,000 hours at rated DC voltage and 70 ºC. The termination is tinned copper wire, and the product is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for High Pulse, Snubber 0.33µF 1000V
0.33µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.33UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 942C10P33K-F | 2002-942C10P33K-F | 942C10P33K-F-ND | 942C10P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |