The 941C8P33K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.33 µF, a rated voltage of 850 Vdc (450 Vac), and dimensions of 14.3 mm thickness, 20.6 mm width, and 34.0 mm length. The capacitor provides a typical ESR of 7 mΩ at 100 kHz, an equivalent series inductance of 21 nH, and a peak current rating of 235 A. It operates within a temperature range of -55 ºC to 105 ºC, with derating applied above 85 ºC. The case is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, with tin-plated copper terminals. It meets a test voltage of 3 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 941C8P33K-F | 941C8P33K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |