The 941C6P68K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.68 µF with a tolerance of ±10%, a rated voltage of 600 Vdc (275 Vac), and operates within a temperature range of -55 °C to 105 °C. The component is mounted with tinned copper wire terminals and measures 14.2 mm in thickness, 20.4 mm in width, and 34.0 mm in length. It exhibits an ESL of 21 nH, a typical dV/dt of 196 V/µs, a peak current rating of 134 A, and an rms current rating of 8.9 A at 70 °C. The case is constructed with UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6P68K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |