Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041726-941C6P22K-F
Termination: Axial
Voltage Rating: 600 V
Length: 34 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 12 mΩ
Dielectric Material: Polypropylene
Number of Pins: 2
Diameter: 14.3 mm
Categories: OEM Parts(0-9)
Case / Package: Axial
Alternative Parts (Cross-Reference): 940C6P22K-F; 150224K630LE; MMP6P22K-F; QAK2J224KTP; QAP2J224KRP; SA305C224KARC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 275 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Dielectric: PP
Lead Diameter: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041726-941C6P22K-F |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 941C6P22K-F |