The 941C6P15K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.15 µF with a ±10% tolerance, rated for 600 Vdc (275 Vac), and operates within a temperature range of -55 °C to 105 °C. The capacitor measures 6.8 mm in thickness, 13.0 mm in width, and 34.0 mm in length, with tin-plated copper wire terminals. It exhibits a typical ESR of 13 mΩ at 100 kHz, an ESL of 18 nH, and a peak current capability of 29 A at 100 kHz with a dV/dt rating of 196 V/µs. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C6P15K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |