The 941C20W2K is a polypropylene film capacitor for pulse and snubber applications, featuring high dV/dt, low ESR, and self-healing properties. It has a capacitance of 2.0 µF, a rated voltage of 2000 Vdc (500 Vac), and dimensions of 29.7 mm in thickness, 39.1 mm in width, and 46.0 mm in length. It supports a peak current of 960 A, a maximum RMS current of 21.7 A at 70 ºC, a dV/dt capability of 960 V/µs, an ESR of 3 mΩ, and an ESL of 33 nH. The capacitor operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. It uses tin-plated copper terminals, a UL510 polyester tape case, and UL94V-0 epoxy fill.
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C20W2K |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 2 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 2000 volts |