The 941C16W2K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 2.0 µF, a rated voltage of 1600 Vdc, and physical dimensions of 33.1 mm in length, 42.5 mm in width, and 46.0 mm in height. The capacitor operates at up to 105 °C with derated voltage above 85 °C, supporting a peak current of 800 A and an RMS current of 17.9 A at 70 °C. The terminals are tinned copper wire, the case is wrapped in UL510 polyester tape, and it is filled with UL94V-0 epoxy. The part is constructed for high-frequency, high-voltage environments with low inductance and meets the series' standardized life expectancy ratings.
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C16W2K-F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 2 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1600 volts |