The 941C16P33K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.33 µF with a tolerance of ±10%, a rated voltage of 1600 Vdc, and operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC. The part measures 18.2 mm in thickness, 27.6 mm in width, and 46.0 mm in length, with a terminal diameter of 1.2 mm. It exhibits an ESR of 7 mΩ at 100 kHz, an ESL of 23 nH, and a peak current capability of 264 A. The capacitor meets UL510 and UL94V-0 standards for case and resin materials respectively, with tin-plated copper terminals and an insulation resistance exceeding 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C16P33K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |