Type 940 axial leaded polypropylene film capacitors for pulse and snubber applications, with a capacitance of 0.68 µF, rated for 600 Vdc, and featuring 196 V/µs dV/dt capability, a typical ESR of 6 mΩ at 100 kHz, and a peak current rating of 134 A. The capacitor measures 18.0 mm in diameter and 34.0 mm in length, with tin-plated copper wire terminals. It operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. Construction includes UL510 polyester tape wrap, UL94V-0 epoxy fill, and supports self-healing with an insulation resistance exceeding 100,000 MΩ × µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.68µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.68µF 600V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6P68K-F | 338-2739-ND | 2002-940C6P68K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |