The 940C30S15K-F is an axial leaded polypropylene film capacitor for pulse and snubber applications, rated for 3000 Vdc and 500 Vac, with a capacitance of 0.015 µF, ±10% tolerance. It measures 13.5 mm in diameter and 34.0 mm in length, with 0.8 mm tin-plated copper terminals. The part features a high dV/dt capability of 2568 V/µs, peak current rating of 39 A, and operates from -55 ºC to 105 ºC, with derated voltage above 85 ºC. It has low ESR (40 mΩ at 100 kHz), low ESL (21 nH), self-healing properties, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The insulation resistance exceeds 100,000 MΩ × µF, and the test voltage between terminals is 4800 Vdc for 60 s. This device meets the commercially available ratings listed for the Type 940 series.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.015µF Film Capacitor 500V 3000V (3kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.015µF 3000V
CAP FILM 0.015UF 10% 3KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C30S15K-F | 338-1184-ND | 2002-940C30S15K-F | 940C30S15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |