Cornell Dubilier Film Capacitors 940C20P56K

Description
0.56µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C20P56K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
940C20P56K-ND
Film Capacitors 940C20P56K-ND
0.56µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial

0.56µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 940C20P56K-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details