The 940C10P47K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has an axial leaded package with a diameter of 24.0 mm and a length of 34.0 mm, and uses tin-plated copper terminals. The capacitor is rated for 1000 Vdc (500 Vac) with a capacitance of 0.47 µF and a tolerance of ±10%. It operates within a temperature range of -55 ºC to 105 ºC, with derated voltage above 85 ºC. The part meets UL510 and UL94V-0 standards for case and resin materials, respectively, and has an insulation resistance exceeding 100,000 MΩ × µF. Its typical dV/dt is 856 V/µs, peak current capability is 402 A, and RMS current at 70 ºC is 10.6 A.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.47µF 1000V
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.47µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP FILM 0.47UF 10% 1KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C10P47K-F | 2002-940C10P47K-F | 940C10P47K-F | 338-1153-ND | 940C10P47K-F | |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.2200 microF | 0.4700 microF |