The 940C10P15K-F is an axial leaded polypropylene film capacitor for pulse and snubber applications, rated at 1000 Vdc and 1.5 µF with ±10% tolerance. It measures 31.0 mm in diameter and 46.0 mm in length, with 1.2 mm diameter tinned copper terminals. The capacitor has a typical ESR of 4 mΩ at 100 kHz, an ESL of 34 nH, and supports a peak pulse current of 720 A and an RMS current of 15.6 A at 70 °C. It handles a maximum dV/dt of 856 V/µs and operates from -55 °C to 105 °C, with voltage derated linearly above 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Test voltage is 160% of rated DC between terminals and 3 kVac between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.15µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.15µF 1000V
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 0.15UF 10% 1KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C10P15K-F | 338-1444-ND | 2002-940C10P15K-F | 940C10P15K-F | 940C10P15K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |