The 930C1W4P7K-F is a metallized polypropylene capacitor rated for 400 Vdc, with a capacitance of 4.7 µF and a tolerance of ±10%. It features an axial lead configuration, measures 14.7 mm in diameter and 44.4 mm in length, and has a maximum ESR of 15 mΩ and a maximum dV/dt of 9.0 V/µs. The capacitor is rated for operation from -55 ºC to 105 ºC, with derated voltage above 85 ºC. It is constructed with a UL510 polyester tape wrap and UL94V-0 epoxy fill, and is UL recognized under File Number E128034(N).
4.7µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 4.7µF 100V
CAP FILM 4.7UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W4P7K-F | 930C1W4P7K-F-ND | 2002-930C1W4P7K-F | 930C1W4P7K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |