The 930C1W3P9K-F is a metallized polypropylene capacitor from the Type 930 series, designed for DC filtering in high-voltage, high-frequency switching power supplies. It has a capacitance of 3.9 µF with a tolerance of ±10%, rated for 100 Vdc and operating within a temperature range of -55 °C to 105 °C. The component is axially leaded with tinned copper wire terminals, measures 16.6 mm in diameter and 31.7 mm in length, and features self-healing properties and a dissipation factor suitable for general filtering applications. It is UL recognized for construction under File Number E128034(N), with an insulation resistance of 200,000 MΩ × µF and a test voltage of 3 kVac between terminals and case. Ripple current capability at 20 kHz is 7.6 A at 25 °C, derating with case temperature. Maximum ESR is 15 mΩ at 20-100 kHz and dV/dt is 10 V/µs.
Metallized Polypropylene Capacitors for DC Filtering 3.9µF 100V
3.9µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 3.9UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W3P9K-F | 2002-930C1W3P9K-F | 930C1W3P9K-F-ND | 930C1W3P9K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | 3.9 microF |