The 930C1W2P7K-F is a metallized polypropylene capacitor for DC filtering, with a capacitance of 2.7 µF, rated for 100 Vdc (70 Vac), and features a case size of 14.1 mm diameter by 31.7 mm length. It has a maximum ripple current of 7.1 A at 20 kHz and 25 °C, with ESR of 17 mΩ. The capacitor is UL recognized under E128034(N), operates from -55 °C to 105 °C, and uses tin-plated copper terminals with an epoxy fill meeting UL94V-0. The insulation resistance is 200,000 MΩ × µF, and the test voltage between terminals is 200% of rated DC for 60 seconds. Its construction includes polyester tape wrap and self-healing capability.
2.7µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 2.7µF 100V
CAP FILM 2.7UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1W2P7K-F | 930C1W2P7K-F-ND | 2002-930C1W2P7K-F | 930C1W2P7K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF | 2.7 microF |