The 930C1P22K-F is a metallized polypropylene capacitor for DC filtering, rated at 100 Vdc and 0.22 µF with ±10% tolerance. It features a case size of 7.0 mm diameter by 19.0 mm length, tin-plated copper wire terminals, and is encapsulated in UL94V-0 epoxy with a UL510 polyester tape wrap. The capacitor supports a maximum ripple current of 2.3 A at 25°C, operates from -55°C to 105°C with derated voltage at higher temperatures, and meets UL recognition under File E128034. Self-healing properties and low dissipation factor are inherent to the series.
0.22µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Capacitors for DC Filtering 0.22µF 100V
CAP FILM 0.22UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 930C1P22K-F | 930C1P22K-F-ND | 2002-930C1P22K-F | 930C1P22K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |