Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SYRINGES AND NEEDLES
METCAL
920100-TE -- DISPENSING TIPS
Metcal
Dispensing Tips
920100-TE
Description
TE NEEDLE 20 GAUGE X 1" PINK (QTY=50)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE NEEDLE 20 GAUGE X 1" PINK (QTY=50)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dispensing Tips
2763534
Dispensing Tips
2763534
TE NEEDLE 20 GAUGE X 1" PINK (QTY=50)
TE NEEDLE 20 GAUGE X 1" PINK (QTY=50)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Syringes and Needles
Product Number
2763534
Product Name
Dispensing Tips
Gauge
20
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
Large Hub Removable Needles
7779-04
Specs
Configuration
Needle Only
Needle Material
304 Stainless Steel
Features
Reusable
View Details
IMI Life Science
6cm Pump Syringes
18463
Specs
Configuration
Syringe Only
Needle Material
PTFE
Volume
0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
RS Components, Ltd.
Dispensing Tips
707101
Specs
Length
14.96 inch (380 mm)
View Details
Miles Scientific (Analtech)
10ul Syringe for SpotON or TLC Autospotter
A87-31
Specs
Configuration
Syringe Only; Needle and Syringe
Injection Method
Autosampler
Needle Material
Teflon-tipped Metal
View Details