OK International Needle, 14 Gauge, Olive, 1.6Mm, Pk50; Accessory Type Metcal 914050-TE

Description
NEEDLE, 14 GAUGE, OLIVE, 1.6MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Olive; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
Datasheet
Description
NEEDLE, 14 GAUGE, OLIVE, 1.6MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Olive; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle, 14 Gauge, Olive, 1.6Mm, Pk50; Accessory Type Metcal - 93K0390 - Newark, An Avnet Company
Chicago, IL, United States
Needle, 14 Gauge, Olive, 1.6Mm, Pk50; Accessory Type Metcal
93K0390
Needle, 14 Gauge, Olive, 1.6Mm, Pk50; Accessory Type Metcal 93K0390
NEEDLE, 14 GAUGE, OLIVE, 1.6MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Olive; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes

NEEDLE, 14 GAUGE, OLIVE, 1.6MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Olive; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93K0390
Product Name Needle, 14 Gauge, Olive, 1.6Mm, Pk50; Accessory Type Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2749730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 180 amps
Output Voltage 74 volts
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details