Cornell Dubilier Aluminum Electrolytic 828LMX035M2ED

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMX035M2ED is an aluminum electrolytic capacitor with a capacitance of 8200 µF, a rated voltage of 35 VDC, and a maximum operating temperature of 105°C. It has a diameter of 35 mm and a length of 30 mm, with a maximum ESR of 0.0505 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.55 A at 105°C. The capacitor supports a load life of 5000 hours at 105°C with rated voltage and ripple current applied, and its capacitance tolerance is ±20% at 120 Hz. Operating temperature range is -40°C to +105°C for voltages below 100 VDC.

Datasheet Summary
Powered by GS/AI

The 828LMX035M2ED is an aluminum electrolytic capacitor with a capacitance of 8200 µF, a rated voltage of 35 VDC, and a maximum operating temperature of 105°C. It has a diameter of 35 mm and a length of 30 mm, with a maximum ESR of 0.0505 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.55 A at 105°C. The capacitor supports a load life of 5000 hours at 105°C with rated voltage and ripple current applied, and its capacitance tolerance is ±20% at 120 Hz. Operating temperature range is -40°C to +105°C for voltages below 100 VDC.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMX035M2ED - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMX035M2ED
Aluminum Electrolytic 828LMX035M2ED
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMX035M2ED
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details