For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8,200 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 828LMX035M2DE is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 30 mm and a length of 35 mm, with a maximum ESR of 0.0505 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.5 A at 105°C. The capacitor operates at temperatures from -40°C to +105°C for voltages up to 100 VDC, and meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and it features a low dissipation factor consistent with the LMX series. The part uses standard lead style Code D, with a diameter range of 22 to 35 mm, and complies with the LMX series long-life, +105°C performance standard.
Datasheet Summary Powered by GS/AI
The 828LMX035M2DE is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 8200 µF, designed for bulk filtering in switching power supplies. It has a diameter of 30 mm and a length of 35 mm, with a maximum ESR of 0.0505 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.5 A at 105°C. The capacitor operates at temperatures from -40°C to +105°C for voltages up to 100 VDC, and meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and it features a low dissipation factor consistent with the LMX series. The part uses standard lead style Code D, with a diameter range of 22 to 35 mm, and complies with the LMX series long-life, +105°C performance standard.