Cornell Dubilier Aluminum Polymer 827ULR2R5MFH

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor with a rated voltage of 2.5 V, capacitance of 820 µF, and a low ESR of 7 mΩ at 100 kHz and +20°C. It offers a maximum ripple current of 6100 mA at 105°C and operates within a temperature range of -55°C to +105°C. The part has a radial package with dimensions of 8 mm diameter by 11.5 mm height and meets load life specifications of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.2CV or 280 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor with a rated voltage of 2.5 V, capacitance of 820 µF, and a low ESR of 7 mΩ at 100 kHz and +20°C. It offers a maximum ripple current of 6100 mA at 105°C and operates within a temperature range of -55°C to +105°C. The part has a radial package with dimensions of 8 mm diameter by 11.5 mm height and meets load life specifications of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.2CV or 280 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 827ULR2R5MFH - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
827ULR2R5MFH
Aluminum Polymer 827ULR2R5MFH
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 827ULR2R5MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
827ULR2R5MFH
Aluminum Polymer Capacitor 827ULR2R5MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 827ULR2R5MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
827ULR2R5MFH
Capacitors - Aluminum - Polymer Capacitors 827ULR2R5MFH
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 827ULR2R5MFH 827ULR2R5MFH 827ULR2R5MFH
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers