Aluminum polymer capacitor for DC-DC converters and voltage regulation, with a 6.3x8 mm radial case and operating temperature range of -55°C to +105°C. Rated for 2.5 V DC, 820 µF capacitance, and 7 mΩ ESR at 100 kHz and +20°C. Maximum ripple current is 6100 mA RMS at +105°C and 100 kHz. Leakage current is 410 µA maximum at +20°C. Meets load life requirements of 2000 hours at 105°C with rated voltage and damp heat test of 1000 hours at 60°C and 90-95% RH. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor is 10% maximum at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR2R5MFF | 827ULR2R5MFF | 827ULR2R5MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |