Aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 820 µF, offering low ESR of 0.2 Ω at 100 kHz and a maximum ripple current of 6100 mA at 105°C and 100 kHz. The part has a diameter of 8 mm and height of 8 mm, operates over a temperature range of -55°C to +105°C, and meets a leakage current limit of 410 µA at 20°C. It features a dissipation factor of 7% maximum at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827ULR2R5MEF | 827ULR2R5MEF | 827ULR2R5MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |