The 826AVG063MFBJ is a radial aluminum polymer capacitor with a voltage rating of 63 VDC, capacitance of 82 µF, and a maximum ESR of 2.4261 Ω at 120 Hz and 20°C. It supports a maximum ripple current of 2100 mA at 100 kHz and 105°C, with physical dimensions of 8 mm Diameter × 12 mm Height. The operating temperature range is -55°C to +125°C, and it meets load life requirements of 2000 hours at 125°C with rated voltage applied. Rated for 1000 hours at 90-95% relative humidity and 1000 cycles of surge voltage testing, it maintains stable performance with a dissipation factor of 12% maximum at 120 Hz. Its impedance ratio from -55°C to +20°C is under 1.25, and capacitance change during load life is limited to 30% of initial values.
82µF 63V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 82µF 63V
CAP ALUM POLY 82UF 20% 63V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 826AVG063MFBJ | 826AVG063MFBJ-ND | 826AVG063MFBJ | 2002-826AVG063MFBJ | 826AVG063MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |