The 825MKP275KJ is an X2 class metalized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 1000 VDC impulse voltage. It has a capacitance of 8.2 µF, a terminal to terminal dv/dt rating of 100 V/µs, and dimensions of 41.5×38×25 mm with a lead spacing of 37.5 mm. The capacitor meets UL/CSA, VDE/ENEC, and CQC safety standards for X2 applications, with an operating temperature range of -40°C to +110°C, capacitance tolerance of ±10%, and flame-retardant epoxy encapsulation (UL94V-0).
X2 And Arc Suppression
Win Source Part Number: 1351738-825MKP275KJ
Category: Capacitors - Film Capacitors
Series: MKP
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Size / Dimension: 1.634" L x 0.996" W (41.50mm x 25.30mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.508" (38.30mm)
Standard Package: 60
Capacitance: 8.2 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information
8.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 8.2µF
CAP FILM 8.2UF 10% 310VAC RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 825MKP275KJ | 1351738-825MKP275KJ | 825MKP275KJ-ND | 2002-825MKP275KJ | 825MKP275KJ |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF | 8.2 microF | 8.2 microF |