Cornell DubilierFilm Paper Film Capacitors824RSB202K4J
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824RSB202K4J is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.82 µF, and a maximum dv/dt of 1220 V/µs. The ESR is 4.2 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 20 A at +70°C. The case dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and two leads. The operating temperature range is -40°C to +85°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Insulation resistance is over 30 GΩ at 25°C. The dielectric strength is 160% of rated DC or 150% of rated AC voltage for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 824RSB202K4J is a radial lead film capacitor in the PSB_RSB series, designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.82 µF, and a maximum dv/dt of 1220 V/µs. The ESR is 4.2 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 20 A at +70°C. The case dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and two leads. The operating temperature range is -40°C to +85°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Insulation resistance is over 30 GΩ at 25°C. The dielectric strength is 160% of rated DC or 150% of rated AC voltage for 2 seconds at 25°C.