The 824PPS252K is an axial lead, metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It is rated for 2500 VDC with a surge voltage of 3300 VDC and an AC voltage of 700 VAC. Capacitance is 0.82 µF with a ±10% tolerance at 1 kHz and 25°C. Dissipation factor is less than 0.0001 at 1 kHz and 25°C, and insulation resistance exceeds 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. The capacitor measures 40 mm in diameter and 55 mm in length with 1.2 mm lead spacing. Construction uses flame-retardant polyester tape and epoxy resin end fill (UL94V0). It has a life expectancy of 100,000 hours at 70°C under rated DC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |