The 824MKP275KH is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz with a dielectric strength of 2050 VDC between terminals and case. It measures 31 mm in length, 16 mm in height, and 7.5 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. Capacitance is 0.82 µF with a voltage transient rating of 2.5 kV √C and a dv/dt of 400 V/µs. The capacitor complies with UL, CSA, VDE, IEC, and CQC safety standards for X2 applications, operates from -40°C to +110°C, and features a flame-retardant epoxy-filled case (UL94V-0) with lead-free tin-plated terminals. It meets life expectancy requirements of 1000 hours at 110°C and 125% rated voltage with current limiting and impulse testing per IEC 60384-14.
X2 And Arc Suppression
0.82µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.82µF
CAP FILM 0.82UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 824MKP275KH | 824MKP275KH-ND | 2002-824MKP275KH | 824MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |