X2 class metalized polypropylene film capacitors are designed for across-the-line EMI suppression in AC mains applications where failure will not result in electrical shock. They are rated for 250/275/310 VAC at 50/60 Hz, operate from -40°C to +110°C, and meet safety standards including UL/CSA, VDE, and CQC. Capacitance tolerance is +10% at 1 kHz and 20°C, with dissipation factor ≤0.1% and insulation resistance ≥30,000 MΩ at 100 VDC. The construction features flame-retardant epoxy-filled cases (UL94V-0) and lead-free tinned terminations. Dielectric strength is 2050 VDC between terminals and case for 60 seconds, and impulse voltage withstand is 2.5 kVDC for capacitances <1 µF. The series exhibits a capacitance temperature coefficient of -200 to +100 ppm/°C.
X2 And Arc Suppression
8200pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.0082µF
CAP FILM 8200PF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 822MKP275KD | 822MKP275KD-ND | 2002-822MKP275KD | 822MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |