The 805PMC700K# is a metallized polypropylene film capacitor for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 700 V, a capacitance of 8 µF, and operates within a temperature range of -40°C to +100°C. The capacitor features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Its physical dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness. It has a maximum dissipation factor of 0.08% at 1 kHz and 25°C, an insulation resistance of at least 30 GΩ at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The part meets a 3 kVAC dielectric strength test between terminals and case for 60 seconds at 25°C. Its failure rate is specified at 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 805PMC700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |