Cornell Dubilier Motor Start, Motor Run Capacitors (AC) 805MABA03KJS

Description
8µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 805MABA03KJS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
805MABA03KJS-ND
Motor Start, Motor Run Capacitors (AC) 805MABA03KJS-ND
8µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1340305-805MABA03KJS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340305-805MABA03KJS
Capacitors - Film Capacitors 1340305-805MABA03KJS
Win Source Part Number: 1340305-805MABA03KJS Category: Capacitors - Film Capacitors Series: MAB Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 500V Size / Dimension: 1.673" L x 0.866" W (42.50mm x 22.00mm) Applications: Motor Run Height - Seated (Max): 1.181" (30.00mm) Standard Package: 88 Capacitance: 8 µF Tolerance: ±10% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier / Illinois Capacitor Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1340305-805MABA03KJS
Category: Capacitors - Film Capacitors
Series: MAB
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 500V
Size / Dimension: 1.673" L x 0.866" W (42.50mm x 22.00mm)
Applications: Motor Run
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 88
Capacitance: 8 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet
Capacitors - Film Capacitors - 805MABA03KJS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
805MABA03KJS
Capacitors - Film Capacitors 805MABA03KJS
CAP FILM 8UF 10% 500VDC RADIAL

CAP FILM 8UF 10% 500VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 805MABA03KJS-ND 1340305-805MABA03KJS 805MABA03KJS
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details